Capital Lighting, Inc. 26653-CH Semi-Flush Mts.-Bowl Style 607850

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
26653-CH Semi-Flush Mts.-Bowl Style - 607850 - Capital Lighting, Inc.
Columbus, OH, USA
26653-CH Semi-Flush Mts.-Bowl Style
607850
26653-CH Semi-Flush Mts.-Bowl Style 607850
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607850
Product Name 26653-CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details