Capital Lighting, Inc. 42285/1 Exterior -Wall Mount 607849

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024608 Category: Outdoor Sconce Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024608 Category: Outdoor Sconce Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
42285/1 Exterior -Wall Mount - 607849 - Capital Lighting, Inc.
Columbus, OH, USA
42285/1 Exterior -Wall Mount
607849
42285/1 Exterior -Wall Mount 607849
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024608 Category: Outdoor Sconce Glass: Clear Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 748119024608
Category: Outdoor Sconce
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607849
Product Name 42285/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details