Capital Lighting, Inc. 43008/1 Exterior -Post/Pier Head 607842

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 8 Product Name: One Light Outdoor Led UPC: 748119024707 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 8 Product Name: One Light Outdoor Led UPC: 748119024707 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
43008/1 Exterior -Post/Pier Head - 607842 - Capital Lighting, Inc.
Columbus, OH, USA
43008/1 Exterior -Post/Pier Head
607842
43008/1 Exterior -Post/Pier Head 607842
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 8 Product Name: One Light Outdoor Led UPC: 748119024707 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Weathered Charcoal
Weight: 8
Product Name: One Light Outdoor Led
UPC: 748119024707
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607842
Product Name 43008/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details