Capital Lighting, Inc. 43005/1 Exterior -Wall Mount 607841

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 5 Product Name: One Lt Outdoor Led Sconce UPC: 748119024677 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 5 Product Name: One Lt Outdoor Led Sconce UPC: 748119024677 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
43005/1 Exterior -Wall Mount - 607841 - Capital Lighting, Inc.
Columbus, OH, USA
43005/1 Exterior -Wall Mount
607841
43005/1 Exterior -Wall Mount 607841
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 8 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 5 Product Name: One Lt Outdoor Led Sconce UPC: 748119024677 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 8
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Weathered Charcoal
Weight: 5
Product Name: One Lt Outdoor Led Sconce
UPC: 748119024677
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607841
Product Name 43005/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details