Capital Lighting, Inc. 528-3L-SLV Island/Pool Table-3 Light Bar 607838

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Pendant UPC: 748119027760 Category: Pendant Glass: Silver Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Pendant UPC: 748119027760 Category: Pendant Glass: Silver Mosaic

Suppliers

Company
Product
Description
Supplier Links
528-3L-SLV Island/Pool Table-3 Light Bar - 607838 - Capital Lighting, Inc.
Columbus, OH, USA
528-3L-SLV Island/Pool Table-3 Light Bar
607838
528-3L-SLV Island/Pool Table-3 Light Bar 607838
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Pendant UPC: 748119027760 Category: Pendant Glass: Silver Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Linear Pendant
UPC: 748119027760
Category: Pendant
Glass: Silver Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607838
Product Name 528-3L-SLV Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details