Capital Lighting, Inc. 528-3CPR Mini Pendants-3 Light Cluster 607837

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027814 Category: Pendant Glass: Copper Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027814 Category: Pendant Glass: Copper Mosaic

Suppliers

Company
Product
Description
Supplier Links
528-3CPR Mini Pendants-3 Light Cluster - 607837 - Capital Lighting, Inc.
Columbus, OH, USA
528-3CPR Mini Pendants-3 Light Cluster
607837
528-3CPR Mini Pendants-3 Light Cluster 607837
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027814 Category: Pendant Glass: Copper Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119027814
Category: Pendant
Glass: Copper Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607837
Product Name 528-3CPR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details