Capital Lighting, Inc. 528-3MLT Mini Pendants-3 Light Cluster 607836

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027722 Category: Pendant Glass: Multi Colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027722 Category: Pendant Glass: Multi Colored

Suppliers

Company
Product
Description
Supplier Links
528-3MLT Mini Pendants-3 Light Cluster - 607836 - Capital Lighting, Inc.
Columbus, OH, USA
528-3MLT Mini Pendants-3 Light Cluster
607836
528-3MLT Mini Pendants-3 Light Cluster 607836
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119027722 Category: Pendant Glass: Multi Colored

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119027722
Category: Pendant
Glass: Multi Colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607836
Product Name 528-3MLT Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details