Capital Lighting, Inc. 64011-1 Exterior -Wall Mount 607829

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010265 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010265 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64011-1 Exterior -Wall Mount - 607829 - Capital Lighting, Inc.
Columbus, OH, USA
64011-1 Exterior -Wall Mount
607829
64011-1 Exterior -Wall Mount 607829
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010265 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Hazelnut Bronze
Weight: 5
Product Name: Four Compliant Led Outdoor Sconce
UPC: 830335010265
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607829
Product Name 64011-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details