Capital Lighting, Inc. 7050/1 Sconces-Single Glass 607822

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Rust Weight: 4 Product Name: One Light Wall Bracket UPC: 748119705019 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Rust Weight: 4 Product Name: One Light Wall Bracket UPC: 748119705019 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
7050/1 Sconces-Single Glass - 607822 - Capital Lighting, Inc.
Columbus, OH, USA
7050/1 Sconces-Single Glass
607822
7050/1 Sconces-Single Glass 607822
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Rust Weight: 4 Product Name: One Light Wall Bracket UPC: 748119705019 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Deep Rust
Weight: 4
Product Name: One Light Wall Bracket
UPC: 748119705019
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607822
Product Name 7050/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details