Capital Lighting, Inc. 64022-1 Exterior -Wall Mount 607821

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 830335010319 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 830335010319 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64022-1 Exterior -Wall Mount - 607821 - Capital Lighting, Inc.
Columbus, OH, USA
64022-1 Exterior -Wall Mount
607821
64022-1 Exterior -Wall Mount 607821
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 830335010319 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 9
Product Name: One Light Outdoor Sconce
UPC: 830335010319
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607821
Product Name 64022-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details