Capital Lighting, Inc. 64023-1 Exterior -Post/Pier Head 607820

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 8 Product Name: One Light Outdoor Post Light UPC: 830335010326 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 8 Product Name: One Light Outdoor Post Light UPC: 830335010326 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
64023-1 Exterior -Post/Pier Head - 607820 - Capital Lighting, Inc.
Columbus, OH, USA
64023-1 Exterior -Post/Pier Head
607820
64023-1 Exterior -Post/Pier Head 607820
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 8 Product Name: One Light Outdoor Post Light UPC: 830335010326 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 8
Product Name: One Light Outdoor Post Light
UPC: 830335010326
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607820
Product Name 64023-1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details