Capital Lighting, Inc. 528-6WHT Island/Pool Table-4 Light + 607811

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119027869 Category: Pendant Glass: White Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119027869 Category: Pendant Glass: White Mosaic

Suppliers

Company
Product
Description
Supplier Links
528-6WHT Island/Pool Table-4 Light + - 607811 - Capital Lighting, Inc.
Columbus, OH, USA
528-6WHT Island/Pool Table-4 Light +
607811
528-6WHT Island/Pool Table-4 Light + 607811
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119027869 Category: Pendant Glass: White Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.00
Extension: 17
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Pendant
UPC: 748119027869
Category: Pendant
Glass: White Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607811
Product Name 528-6WHT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details