Capital Lighting, Inc. 62002-1 Exterior -Wall Mount 607807

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335010197 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335010197 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
62002-1 Exterior -Wall Mount - 607807 - Capital Lighting, Inc.
Columbus, OH, USA
62002-1 Exterior -Wall Mount
607807
62002-1 Exterior -Wall Mount 607807
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335010197 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Extension: 26
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 830335010197
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607807
Product Name 62002-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details