Capital Lighting, Inc. 64002-1 Exterior -Wall Mount 607804

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 4 Product Name: One Light Outdoor Sconce UPC: 830335012344 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 4 Product Name: One Light Outdoor Sconce UPC: 830335012344 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64002-1 Exterior -Wall Mount - 607804 - Capital Lighting, Inc.
Columbus, OH, USA
64002-1 Exterior -Wall Mount
607804
64002-1 Exterior -Wall Mount 607804
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 4 Product Name: One Light Outdoor Sconce UPC: 830335012344 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazelnut Bronze
Weight: 4
Product Name: One Light Outdoor Sconce
UPC: 830335012344
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607804
Product Name 64002-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details