Capital Lighting, Inc. 93-651 Lamps-Table Lamps 607679

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 5 Product Name: One Light Lamp UPC: 843558013289 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 5 Product Name: One Light Lamp UPC: 843558013289 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-651 Lamps-Table Lamps - 607679 - Capital Lighting, Inc.
Columbus, OH, USA
93-651 Lamps-Table Lamps
607679
93-651 Lamps-Table Lamps 607679
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 5 Product Name: One Light Lamp UPC: 843558013289 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.25
Length 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 5
Product Name: One Light Lamp
UPC: 843558013289
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607679
Product Name 93-651 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details