Capital Lighting, Inc. 93-784 Lamps-Table Lamps 607664

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 5 Product Name: One Light Lamp UPC: 843558006144 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 5 Product Name: One Light Lamp UPC: 843558006144 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-784 Lamps-Table Lamps - 607664 - Capital Lighting, Inc.
Columbus, OH, USA
93-784 Lamps-Table Lamps
607664
93-784 Lamps-Table Lamps 607664
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 5 Product Name: One Light Lamp UPC: 843558006144 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Weight: 5
Product Name: One Light Lamp
UPC: 843558006144
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607664
Product Name 93-784 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details