Capital Lighting, Inc. 93-744 Lamps-Table Lamps 607645

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Weight: 9 Product Name: One Light Lamp UPC: 843558001354 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Weight: 9 Product Name: One Light Lamp UPC: 843558001354 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-744 Lamps-Table Lamps - 607645 - Capital Lighting, Inc.
Columbus, OH, USA
93-744 Lamps-Table Lamps
607645
93-744 Lamps-Table Lamps 607645
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Length 30.25 Bulb Qty: 1 Wattage: 100 Weight: 9 Product Name: One Light Lamp UPC: 843558001354 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.25
Length 30.25
Bulb
Qty: 1
Wattage: 100
Weight: 9
Product Name: One Light Lamp
UPC: 843558001354
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607645
Product Name 93-744 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details