Capital Lighting, Inc. 20196/3 Flush Mounts-Bowl Style 607598

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 6 Product Name: Three Light UPC: 748119025513 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 6 Product Name: Three Light UPC: 748119025513 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20196/3 Flush Mounts-Bowl Style - 607598 - Capital Lighting, Inc.
Columbus, OH, USA
20196/3 Flush Mounts-Bowl Style
607598
20196/3 Flush Mounts-Bowl Style 607598
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 6 Product Name: Three Light UPC: 748119025513 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Weight: 6
Product Name: Three Light
UPC: 748119025513
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607598
Product Name 20196/3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details