Capital Lighting, Inc. 31080/1AMB Mini Pendants-Cable 607581

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Amber Pendant UPC: 748119024400 Category: Pendant Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Amber Pendant UPC: 748119024400 Category: Pendant Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
31080/1AMB Mini Pendants-Cable - 607581 - Capital Lighting, Inc.
Columbus, OH, USA
31080/1AMB Mini Pendants-Cable
607581
31080/1AMB Mini Pendants-Cable 607581
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Amber Pendant UPC: 748119024400 Category: Pendant Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Amber Pendant
UPC: 748119024400
Category: Pendant
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607581
Product Name 31080/1AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details