Capital Lighting, Inc. 31080/1CLR Mini Pendants-Cable 607580

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Clear Pendant UPC: 748119024417 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Clear Pendant UPC: 748119024417 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
31080/1CLR Mini Pendants-Cable - 607580 - Capital Lighting, Inc.
Columbus, OH, USA
31080/1CLR Mini Pendants-Cable
607580
31080/1CLR Mini Pendants-Cable 607580
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Clear Pendant UPC: 748119024417 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Clear Pendant
UPC: 748119024417
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607580
Product Name 31080/1CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details