Capital Lighting, Inc. 31068/5 Pendants-Drum Shade 607559

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024318 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024318 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31068/5 Pendants-Drum Shade - 607559 - Capital Lighting, Inc.
Columbus, OH, USA
31068/5 Pendants-Drum Shade
607559
31068/5 Pendants-Drum Shade 607559
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024318 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 5
Product Name: Five Light Pendant
UPC: 748119024318
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607559
Product Name 31068/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details