Capital Lighting, Inc. 23000/2 Sconces-Double Candle 607546

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 748119025698 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 748119025698 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
23000/2 Sconces-Double Candle - 607546 - Capital Lighting, Inc.
Columbus, OH, USA
23000/2 Sconces-Double Candle
607546
23000/2 Sconces-Double Candle 607546
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Two Light Sconce UPC: 748119025698 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Two Light Sconce
UPC: 748119025698
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607546
Product Name 23000/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details