Capital Lighting, Inc. 31065/2 Sconces-Pocket 607522

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: Two Light Sconce UPC: 748119024325 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: Two Light Sconce UPC: 748119024325 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
31065/2 Sconces-Pocket - 607522 - Capital Lighting, Inc.
Columbus, OH, USA
31065/2 Sconces-Pocket
607522
31065/2 Sconces-Pocket 607522
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: Two Light Sconce UPC: 748119024325 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 2
Product Name: Two Light Sconce
UPC: 748119024325
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607522
Product Name 31065/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details