Capital Lighting, Inc. 31063/3 Pendants-Drum Shade 607521

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Pendant UPC: 748119024264 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Pendant UPC: 748119024264 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31063/3 Pendants-Drum Shade - 607521 - Capital Lighting, Inc.
Columbus, OH, USA
31063/3 Pendants-Drum Shade
607521
31063/3 Pendants-Drum Shade 607521
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Pendant UPC: 748119024264 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Three Light Pendant
UPC: 748119024264
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607521
Product Name 31063/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details