Capital Lighting, Inc. 31064/5 Pendants-Drum Shade 607520

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024271 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024271 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31064/5 Pendants-Drum Shade - 607520 - Capital Lighting, Inc.
Columbus, OH, USA
31064/5 Pendants-Drum Shade
607520
31064/5 Pendants-Drum Shade 607520
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024271 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 5
Product Name: Five Light Pendant
UPC: 748119024271
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607520
Product Name 31064/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details