Capital Lighting, Inc. 31030/1 Sconces-Pocket 607519

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Sconce UPC: 748119024066 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Sconce UPC: 748119024066 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
31030/1 Sconces-Pocket - 607519 - Capital Lighting, Inc.
Columbus, OH, USA
31030/1 Sconces-Pocket
607519
31030/1 Sconces-Pocket 607519
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Sconce UPC: 748119024066 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Antique Brass
Weight: 3
Product Name: One Light Sconce
UPC: 748119024066
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607519
Product Name 31030/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 641955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details