Capital Lighting, Inc. 31034/6 Pendants-Drum Shade 607513

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 15 Product Name: Six Light Pendant UPC: 748119024035 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 15 Product Name: Six Light Pendant UPC: 748119024035 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31034/6 Pendants-Drum Shade - 607513 - Capital Lighting, Inc.
Columbus, OH, USA
31034/6 Pendants-Drum Shade
607513
31034/6 Pendants-Drum Shade 607513
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 15 Product Name: Six Light Pendant UPC: 748119024035 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Antique Brass
Weight: 15
Product Name: Six Light Pendant
UPC: 748119024035
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607513
Product Name 31034/6 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details