Capital Lighting, Inc. 31036/1 Lamps-Table Lamps 607510

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Portable Lamp UPC: 748119024110 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Portable Lamp UPC: 748119024110 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
31036/1 Lamps-Table Lamps - 607510 - Capital Lighting, Inc.
Columbus, OH, USA
31036/1 Lamps-Table Lamps
607510
31036/1 Lamps-Table Lamps 607510
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: One Light Portable Lamp UPC: 748119024110 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Stainless Steel
Weight: 4
Product Name: One Light Portable Lamp
UPC: 748119024110
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607510
Product Name 31036/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details