Capital Lighting, Inc. 31041/1 Mini Pendants-Cable 607507

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 2 Product Name: One Light Pendant UPC: 748119024127 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 2 Product Name: One Light Pendant UPC: 748119024127 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31041/1 Mini Pendants-Cable - 607507 - Capital Lighting, Inc.
Columbus, OH, USA
31041/1 Mini Pendants-Cable
607507
31041/1 Mini Pendants-Cable 607507
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 2 Product Name: One Light Pendant UPC: 748119024127 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Stainless Steel
Weight: 2
Product Name: One Light Pendant
UPC: 748119024127
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607507
Product Name 31041/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details