Capital Lighting, Inc. 31042/3 Pendants-Drum Shade 607504

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: Three Light Pendant UPC: 748119024134 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: Three Light Pendant UPC: 748119024134 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31042/3 Pendants-Drum Shade - 607504 - Capital Lighting, Inc.
Columbus, OH, USA
31042/3 Pendants-Drum Shade
607504
31042/3 Pendants-Drum Shade 607504
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: Three Light Pendant UPC: 748119024134 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Stainless Steel
Weight: 4
Product Name: Three Light Pendant
UPC: 748119024134
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607504
Product Name 31042/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details