Capital Lighting, Inc. 31047/5 Pendants-Drum Shade 607502

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024189 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024189 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31047/5 Pendants-Drum Shade - 607502 - Capital Lighting, Inc.
Columbus, OH, USA
31047/5 Pendants-Drum Shade
607502
31047/5 Pendants-Drum Shade 607502
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024189 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 5
Product Name: Five Light Pendant
UPC: 748119024189
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607502
Product Name 31047/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details