Capital Lighting, Inc. 93-9106 Lamps-Table Lamps 607395

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Qty: 1 Wattage: 100 Finish: Arvada Product Name: One Light Lamp UPC: 843558027255 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Qty: 1 Wattage: 100 Finish: Arvada Product Name: One Light Lamp UPC: 843558027255 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9106 Lamps-Table Lamps - 607395 - Capital Lighting, Inc.
Columbus, OH, USA
93-9106 Lamps-Table Lamps
607395
93-9106 Lamps-Table Lamps 607395
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Qty: 1 Wattage: 100 Finish: Arvada Product Name: One Light Lamp UPC: 843558027255 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Qty: 1
Wattage: 100
Finish: Arvada
Product Name: One Light Lamp
UPC: 843558027255
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607395
Product Name 93-9106 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details