Capital Lighting, Inc. 93-9117 Lamps-Table Lamps 607378

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Qty: 1 Wattage: 150 Finish: Genesse Distressed Wood Product Name: One Light Lamp UPC: 843558027361 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Qty: 1 Wattage: 150 Finish: Genesse Distressed Wood Product Name: One Light Lamp UPC: 843558027361 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9117 Lamps-Table Lamps - 607378 - Capital Lighting, Inc.
Columbus, OH, USA
93-9117 Lamps-Table Lamps
607378
93-9117 Lamps-Table Lamps 607378
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.00 Bulb Qty: 1 Wattage: 150 Finish: Genesse Distressed Wood Product Name: One Light Lamp UPC: 843558027361 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.00
Bulb
Qty: 1
Wattage: 150
Finish: Genesse Distressed Wood
Product Name: One Light Lamp
UPC: 843558027361
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607378
Product Name 93-9117 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details