Capital Lighting, Inc. 93-9128 Lamps-Table Lamps 607369

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Loughry Product Name: One Light Lamp UPC: 843558027477 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Loughry Product Name: One Light Lamp UPC: 843558027477 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9128 Lamps-Table Lamps - 607369 - Capital Lighting, Inc.
Columbus, OH, USA
93-9128 Lamps-Table Lamps
607369
93-9128 Lamps-Table Lamps 607369
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Loughry Product Name: One Light Lamp UPC: 843558027477 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Loughry
Product Name: One Light Lamp
UPC: 843558027477
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607369
Product Name 93-9128 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details