Capital Lighting, Inc. 96-405 Lamps-Table Lamps 607357

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 6 Product Name: One Light Lamp UPC: 841406010794 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 6 Product Name: One Light Lamp UPC: 841406010794 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
96-405 Lamps-Table Lamps - 607357 - Capital Lighting, Inc.
Columbus, OH, USA
96-405 Lamps-Table Lamps
607357
96-405 Lamps-Table Lamps 607357
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 6 Product Name: One Light Lamp UPC: 841406010794 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Weight: 6
Product Name: One Light Lamp
UPC: 841406010794
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607357
Product Name 96-405 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details