Capital Lighting, Inc. 93-9127 Lamps-Table Lamps 607348

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.00 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Drakes Dark Silver Product Name: Five Light Lamp UPC: 843558027460 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.00 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Drakes Dark Silver Product Name: Five Light Lamp UPC: 843558027460 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9127 Lamps-Table Lamps - 607348 - Capital Lighting, Inc.
Columbus, OH, USA
93-9127 Lamps-Table Lamps
607348
93-9127 Lamps-Table Lamps 607348
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.00 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Drakes Dark Silver Product Name: Five Light Lamp UPC: 843558027460 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 15
Finish: Drakes Dark Silver
Product Name: Five Light Lamp
UPC: 843558027460
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607348
Product Name 93-9127 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details