Capital Lighting, Inc. 93-938 Lamps-Accent Lamps 607335

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Weight: 3 Product Name: One Light Lamp UPC: 843558015658 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Weight: 3 Product Name: One Light Lamp UPC: 843558015658 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-938 Lamps-Accent Lamps - 607335 - Capital Lighting, Inc.
Columbus, OH, USA
93-938 Lamps-Accent Lamps
607335
93-938 Lamps-Accent Lamps 607335
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Length 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Weight: 3 Product Name: One Light Lamp UPC: 843558015658 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Length 14.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Weight: 3
Product Name: One Light Lamp
UPC: 843558015658
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607335
Product Name 93-938 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details