Capital Lighting, Inc. 93-935 Lamps-Accent Lamps 607332

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Weight: 3 Product Name: One Light Lamp UPC: 843558015641 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Weight: 3 Product Name: One Light Lamp UPC: 843558015641 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-935 Lamps-Accent Lamps - 607332 - Capital Lighting, Inc.
Columbus, OH, USA
93-935 Lamps-Accent Lamps
607332
93-935 Lamps-Accent Lamps 607332
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Weight: 3 Product Name: One Light Lamp UPC: 843558015641 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Weight: 3
Product Name: One Light Lamp
UPC: 843558015641
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607332
Product Name 93-935 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details