Capital Lighting, Inc. 11314/3SC-G Mini Pendants-3 Light Cluster 607298

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027975 Category: Pendant Glass: Scarlet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027975 Category: Pendant Glass: Scarlet

Suppliers

Company
Product
Description
Supplier Links
11314/3SC-G Mini Pendants-3 Light Cluster - 607298 - Capital Lighting, Inc.
Columbus, OH, USA
11314/3SC-G Mini Pendants-3 Light Cluster
607298
11314/3SC-G Mini Pendants-3 Light Cluster 607298
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027975 Category: Pendant Glass: Scarlet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Three Light Pendant
UPC: 748119027975
Category: Pendant
Glass: Scarlet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607298
Product Name 11314/3SC-G Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details