Capital Lighting, Inc. 11314/1WS-G Mini Pendants-Cable 607292

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119023748 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119023748 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11314/1WS-G Mini Pendants-Cable - 607292 - Capital Lighting, Inc.
Columbus, OH, USA
11314/1WS-G Mini Pendants-Cable
607292
11314/1WS-G Mini Pendants-Cable 607292
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119023748 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 748119023748
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607292
Product Name 11314/1WS-G Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details