Capital Lighting, Inc. 20172/3 Pendants-Drum Shade 607288

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119025414 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119025414 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20172/3 Pendants-Drum Shade - 607288 - Capital Lighting, Inc.
Columbus, OH, USA
20172/3 Pendants-Drum Shade
607288
20172/3 Pendants-Drum Shade 607288
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 6 Product Name: Three Light Pendant UPC: 748119025414 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Rust
Weight: 6
Product Name: Three Light Pendant
UPC: 748119025414
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607288
Product Name 20172/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details