Capital Lighting, Inc. 20166/1 Pendants-Drum Shade 607281

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119025377 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119025377 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20166/1 Pendants-Drum Shade - 607281 - Capital Lighting, Inc.
Columbus, OH, USA
20166/1 Pendants-Drum Shade
607281
20166/1 Pendants-Drum Shade 607281
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119025377 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119025377
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607281
Product Name 20166/1 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details