Capital Lighting, Inc. 14051/3 Mid. Chandeliers-Drum Shades 607265

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 12 Product Name: Three Light Chandelier UPC: 748119024837 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 12 Product Name: Three Light Chandelier UPC: 748119024837 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14051/3 Mid. Chandeliers-Drum Shades - 607265 - Capital Lighting, Inc.
Columbus, OH, USA
14051/3 Mid. Chandeliers-Drum Shades
607265
14051/3 Mid. Chandeliers-Drum Shades 607265
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 12 Product Name: Three Light Chandelier UPC: 748119024837 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Classic Bronze
Weight: 12
Product Name: Three Light Chandelier
UPC: 748119024837
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607265
Product Name 14051/3 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details