Capital Lighting, Inc. 14045/3 Foyer/Hall Lanterns-Glass w/Frame 607264

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 9 Product Name: Three Light Lantern UPC: 748119024783 Category: Pendant Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 9 Product Name: Three Light Lantern UPC: 748119024783 Category: Pendant Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
14045/3 Foyer/Hall Lanterns-Glass w/Frame - 607264 - Capital Lighting, Inc.
Columbus, OH, USA
14045/3 Foyer/Hall Lanterns-Glass w/Frame
607264
14045/3 Foyer/Hall Lanterns-Glass w/Frame 607264
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Bronze Weight: 9 Product Name: Three Light Lantern UPC: 748119024783 Category: Pendant Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Classic Bronze
Weight: 9
Product Name: Three Light Lantern
UPC: 748119024783
Category: Pendant
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607264
Product Name 14045/3 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details