Capital Lighting, Inc. 14047/3 Foyer/Hall Lanterns-Open Frame 607263

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 5 Product Name: Three Light Semi Flush UPC: 748119024806 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 5 Product Name: Three Light Semi Flush UPC: 748119024806 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
14047/3 Foyer/Hall Lanterns-Open Frame - 607263 - Capital Lighting, Inc.
Columbus, OH, USA
14047/3 Foyer/Hall Lanterns-Open Frame
607263
14047/3 Foyer/Hall Lanterns-Open Frame 607263
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 5 Product Name: Three Light Semi Flush UPC: 748119024806 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 5
Product Name: Three Light Semi Flush
UPC: 748119024806
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607263
Product Name 14047/3 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details