Capital Lighting, Inc. 20160/4 Mini Pendants-Cable 607258

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Four Light Pendant UPC: 748119025292 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Four Light Pendant UPC: 748119025292 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20160/4 Mini Pendants-Cable - 607258 - Capital Lighting, Inc.
Columbus, OH, USA
20160/4 Mini Pendants-Cable
607258
20160/4 Mini Pendants-Cable 607258
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: Four Light Pendant UPC: 748119025292 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: Four Light Pendant
UPC: 748119025292
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607258
Product Name 20160/4 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details