Capital Lighting, Inc. 20160/12R Mini Pendants-3 Light Cluster 607252

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Nickel Weight: 17 Product Name: Two Light Round Pendant UPC: 748119027210 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Nickel Weight: 17 Product Name: Two Light Round Pendant UPC: 748119027210 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20160/12R Mini Pendants-3 Light Cluster - 607252 - Capital Lighting, Inc.
Columbus, OH, USA
20160/12R Mini Pendants-3 Light Cluster
607252
20160/12R Mini Pendants-3 Light Cluster 607252
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Satin Nickel Weight: 17 Product Name: Two Light Round Pendant UPC: 748119027210 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Satin Nickel
Weight: 17
Product Name: Two Light Round Pendant
UPC: 748119027210
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607252
Product Name 20160/12R Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details