Capital Lighting, Inc. 12017/1 Mini Chandeliers-Candle 607248

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 3 Product Name: One Light Mini Chandelier UPC: 748119024479 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 3 Product Name: One Light Mini Chandelier UPC: 748119024479 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
12017/1 Mini Chandeliers-Candle - 607248 - Capital Lighting, Inc.
Columbus, OH, USA
12017/1 Mini Chandeliers-Candle
607248
12017/1 Mini Chandeliers-Candle 607248
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 3 Product Name: One Light Mini Chandelier UPC: 748119024479 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique White
Weight: 3
Product Name: One Light Mini Chandelier
UPC: 748119024479
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607248
Product Name 12017/1 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details