Capital Lighting, Inc. 12016/2 Sconces-Double Candle 607245

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Sconce UPC: 748119024493 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Sconce UPC: 748119024493 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
12016/2 Sconces-Double Candle - 607245 - Capital Lighting, Inc.
Columbus, OH, USA
12016/2 Sconces-Double Candle
607245
12016/2 Sconces-Double Candle 607245
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Sconce UPC: 748119024493 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 2
Product Name: Two Light Sconce
UPC: 748119024493
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607245
Product Name 12016/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details