Capital Lighting, Inc. 12014/2 Sconces-Double Candle 607240

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Sconce UPC: 748119024455 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Sconce UPC: 748119024455 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
12014/2 Sconces-Double Candle - 607240 - Capital Lighting, Inc.
Columbus, OH, USA
12014/2 Sconces-Double Candle
607240
12014/2 Sconces-Double Candle 607240
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 2 Product Name: Two Light Sconce UPC: 748119024455 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 2
Product Name: Two Light Sconce
UPC: 748119024455
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607240
Product Name 12014/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details